web counter

Linear Technology/Analog Devices DC1335B-CEVAL BOARD FOR LTC4269-1

Linear Technology/Analog Devices DC1335B-C Reference Design 3
Linear Technology/Analog Devices DC1335B-C Reference Design 1
Linear Technology/Analog Devices DC1335B-C Reference Design 2
Linear Technology/Analog Devices DC1335B-C Reference Design 3
Linear Technology/Analog Devices DC1335B-C Reference Design 1
Linear Technology/Analog Devices DC1335B-C Reference Design 1
Linear Technology/Analog Devices DC1335B-C Reference Design 2
Linear Technology/Analog Devices DC1335B-C Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialRFID ReaderPoE Wireless Access PointIndustrial ControlVoIP PhonePoE Security Camera

ECAD Model:

Description

The Analog Devices DC1335B-C, LTC4269-1 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It has a voltage output of 12V and a current output of 2A, making it suitable for industrial applications with a wide temperature range. The board is designed to demonstrate the features of the LTC4269-1, a high-efficiency, low-power PoE controller. It is capable of providing up to 25W of power to a powered device, and is compliant with the IEEE 802.3af and 802.3at standards. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4269
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4269-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    33mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining