web counter

Linear Technology/Analog Devices DC804B-AEVAL BOARD FOR LTC4267

Linear Technology/Analog Devices DC804B-A Reference Design 4
Linear Technology/Analog Devices DC804B-A Reference Design 1
Linear Technology/Analog Devices DC804B-A Reference Design 2
Linear Technology/Analog Devices DC804B-A Reference Design 3
Linear Technology/Analog Devices DC804B-A Reference Design 4
Linear Technology/Analog Devices DC804B-A Reference Design 1
Linear Technology/Analog Devices DC804B-A Reference Design 1
Linear Technology/Analog Devices DC804B-A Reference Design 2
Linear Technology/Analog Devices DC804B-A Reference Design 3
Linear Technology/Analog Devices DC804B-A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsIP PhonePower Over EthernetPoE Wireless Access PointPoE Security Camera

ECAD Model:

Description

The Analog Devices DC804B-A, LTC4267CDHC Demo Board is a consumer electronics device designed to provide a reliable and efficient output of 3.3V @ 1.0A. It features an RJ-45 Ethernet output for easy connection to other devices. This demo board is ideal for applications such as powering small electronics, providing power to a router, or providing power to a network switch. It is designed to be easy to use and provides a reliable and efficient output.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4267
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4267
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    47mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT230RFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT233000RFQ