web counter

Linear Technology/Analog Devices DC917AEVAL BOARD FOR LTC4267

Linear Technology/Analog Devices DC917A Reference Design 3
Linear Technology/Analog Devices DC917A Reference Design 1
Linear Technology/Analog Devices DC917A Reference Design 2
Linear Technology/Analog Devices DC917A Reference Design 3
Linear Technology/Analog Devices DC917A Reference Design 1
Linear Technology/Analog Devices DC917A Reference Design 1
Linear Technology/Analog Devices DC917A Reference Design 2
Linear Technology/Analog Devices DC917A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsIP PhonePower Over EthernetPoE Wireless Access PointPoE Security Camera

ECAD Model:

Description

The Analog Devices DC917A-A LTC4267 Demo Board is a consumer electronics device designed to provide isolated power over Ethernet (PoE) to 3.3V@2.6A. It is a versatile and reliable solution for powering a variety of consumer electronics devices, such as cameras, sensors, and other low-power devices. The board features an integrated isolated DC/DC converter, which provides up to 2.6A of current at 3.3V. It also features a wide input voltage range of 36V to 57V, making it suitable for a variety of PoE applications. The board is designed to be easy to use and is backed by Analog Devices' reliable customer service and technical support.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4267
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    34mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining