web counter

Linear Technology/Analog Devices DC1561BEVAL BOARD FOR LTC4278

Linear Technology/Analog Devices DC1561B Reference Design 3
Linear Technology/Analog Devices DC1561B Reference Design 1
Linear Technology/Analog Devices DC1561B Reference Design 2
Linear Technology/Analog Devices DC1561B Reference Design 3
Linear Technology/Analog Devices DC1561B Reference Design 1
Linear Technology/Analog Devices DC1561B Reference Design 1
Linear Technology/Analog Devices DC1561B Reference Design 2
Linear Technology/Analog Devices DC1561B Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialRFID ReaderPoE Wireless Access PointIndustrial ControlVoIP PhonePoE Security Camera

ECAD Model:

Description

The Analog Devices DC1561B-B LTC4278 Demo Board is an IEEE802.3at Power Delivery (PD) Controller with 12V Auxiliary power. It is designed for industrial applications with a wide temperature range and provides a regulated 5V output with a maximum current of 4.5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a power-good indicator and a power-on reset circuit. The board is designed to be used with a wide range of power sources, including AC/DC adapters, batteries, and solar panels.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4278
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining