web counter

Linear Technology/Analog Devices DC1335A-AEVAL BOARD FOR LTC4269-1

Linear Technology/Analog Devices DC1335A-A Reference Design 2
Linear Technology/Analog Devices DC1335A-A Reference Design 1
Linear Technology/Analog Devices DC1335A-A Reference Design 2
Linear Technology/Analog Devices DC1335A-A Reference Design 1
Linear Technology/Analog Devices DC1335A-A Reference Design 1
Linear Technology/Analog Devices DC1335A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialRFID ReaderPoE Wireless Access PointIndustrial ControlVoIP PhonePoE Security Camera

ECAD Model:

Description

The Analog Devices DC1335A-A, LTC4269-1 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It is designed for industrial temperature applications and provides a 3.3V output voltage with a maximum current of 7A. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is designed to be used in a variety of applications, including industrial automation, medical equipment, and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4269
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4269-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Technical Documents