Microchip Technology MCP1256/7/8/9EVBOARD EVAL FOR MCP1256/7/8/9
The Microchip Technology MCP1256-EV, MCP1256/7/8/9EV, Demo Board for the MCP1256 Charge Pump, Consumer Electronics is a versatile and powerful demo board designed to demonstrate the features and capabilities of the MCP1256 Charge Pump. This demo board is ideal for consumer electronics applications, such as portable audio players, digital cameras, and other battery-powered devices. It features a wide range of features, including a high-efficiency charge pump, adjustable output voltage, adjustable output current, and a wide input voltage range. The board also includes a USB interface for easy programming and debugging. With its robust design and versatile features, the MCP1256-EV Demo Board is an ideal solution for consumer electronics applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Voltage-Input1.6V~3.6V
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMCP1256
- Operating Supply Voltage3.6V
- Current - Output100mA
- Voltage - Output3.3V
- Frequency - Switching650kHz
- Utilized IC / PartMCP1256, MCP1257, MCP1258, MCP1259
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck-Boost
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeNot Applicable
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Conv DC-DC 1.8V to 3.6V Step Up Single-Out 3.3V 0.1A Automotive 10-Pin MSOP Tube | 75 | RFQ | |
| Microchip Technology | IC REG SWITCHD CAP 3.3V 10DFN | 2383 | RFQ | |
| Microchip Technology | IC REG SWITCHD CAP 3.3V 10MSOP | 2279 | RFQ | |
| Microchip Technology | IC REG CHARGE PUMP 3.3V 10MSOP | 10 | RFQ | |
| Microchip Technology | Converters - DC/DC - Charge Pump - Multi Function Frac Charge Pump w/ PG and Sleep | 1050 | RFQ | |
| Microchip Technology | IC REG SWITCHD CAP 3.3V 10MSOP | 5000 | BUY | |
| Microchip Technology | IC REG SWITCHD CAP 3.3V 10DFN | 5000 | BUY | |
| Microchip Technology | IC REG SWITCHD CAP 3.3V 10DFN | 11200 | BUY |


Product
Brand
Articles
Tools