web counter

Linear Technology/Analog Devices DC233ABD DEMO FOR LT1613CS5/ LT1611CS5

Linear Technology/Analog Devices DC233A Reference Design 1
Linear Technology/Analog Devices DC233A Reference Design 1
Linear Technology/Analog Devices DC233A Reference Design 1
Linear Technology/Analog Devices DC233A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsCordless PhoneDesktop PCPagerCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC233A-A, LT1611CS5 Demo Board is a 1.4MHz, SOT-23 Boost DC-DC Converter designed for consumer electronics applications. It is a high-efficiency, low-noise, and low-cost solution for powering a wide range of consumer electronics devices. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 3.3V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is designed to be easy to use and is ideal for prototyping and testing consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V -5V
  • Frequency - Switching
    1.4MHz
  • Utilized IC / Part
    LT1611, LT1613
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost, Inverting, SEPIC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesActive Filter Dual Low Pass/Band Pass 4th Order 10MHz 16-Pin SSOP N T/R0RFQ