web counter

Linear Technology/Analog Devices DC368ABOARD DEMO FOR LT1763CS8

Linear Technology/Analog Devices DC368A Reference Design 1
Linear Technology/Analog Devices DC368A Reference Design 1
Linear Technology/Analog Devices DC368A Reference Design 1
Linear Technology/Analog Devices DC368A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemDirect Digital SynthesisPagerCellular Phone

ECAD Model:

Description

The Analog Devices DC368A-A LT1763CS8 Demo Board is a low noise LDO regulator designed for consumer electronics applications. It has an input voltage range of 2.3 to 20V and a jumper selectable output voltage of 500mA @ 1.22, 1.5, 1.8, 2.5, 3.3 or 5V. It is designed to provide a stable and reliable power supply for consumer electronics devices. The board also features a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The board is easy to use and provides a reliable and efficient power supply for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.22V~5V
  • Utilized IC / Part
    LT1763
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ