web counter

Linear Technology/Analog Devices DC865ALT3021EDH - LOW VOLTAGE LDO LINE

Linear Technology/Analog Devices DC865A Reference Design 2
Linear Technology/Analog Devices DC865A Reference Design 1
Linear Technology/Analog Devices DC865A Reference Design 2
Linear Technology/Analog Devices DC865A Reference Design 1
Linear Technology/Analog Devices DC865A Reference Design 1
Linear Technology/Analog Devices DC865A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemPagerCellular Phone

ECAD Model:

Description

The Analog Devices DC865A-A LT3021EDH Demo Board is a low voltage LDO linear regulator designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low quiescent current of only 1.2mA. The board also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. It is capable of providing up to 500mA of output current and has a low dropout voltage of only 0.2V. The board is designed to be used with the LT3021EDH low voltage LDO linear regulator, making it an ideal solution for powering consumer electronics devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    1V~10V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    500mA
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    LT3021
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG LINEAR 3.3V 20MA 6DFN20BUY
Analog Devices, Inc.LINEAR TECHNOLOGY LT3008EDC-5#PBF SP-LINREG Cut Tape 3uA Iq, 20mA Low Dropout Linear Regulators 78T37840RFQ
Analog Devices, Inc.0RFQ