web counter

Microchip Technology ADM00360BOARD DEMO FOR MCP16301 D2PAK

Microchip Technology ADM00360 Reference Design 4
Microchip Technology ADM00360 Reference Design 1
Microchip Technology ADM00360 Reference Design 2
Microchip Technology ADM00360 Reference Design 3
Microchip Technology ADM00360 Reference Design 4
Microchip Technology ADM00360 Reference Design 1
Microchip Technology ADM00360 Reference Design 1
Microchip Technology ADM00360 Reference Design 2
Microchip Technology ADM00360 Reference Design 3
Microchip Technology ADM00360 Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveConsumer ElectronicsMedical and HealthcareBackplane Distributed PowerElectrocardiograph Battery PoweredCable ModemPower MeterSet-Top BoxAutomotiveWall Washer

ECAD Model:

Description

The Microchip Technology ADM00360-ADM00360, MCP16301, High Voltage Buck Converter 300 mA D2PAK Demo Board is a versatile and powerful automotive and transportation solution. This demo board is designed to demonstrate the capabilities of the MCP16301 high voltage buck converter, which is capable of providing up to 300 mA of output current. The board features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100 standard, making it suitable for use in automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    D2PAK
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    30V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP16301
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining