web counter

Microchip MIC59150YME EVMIC59150YME Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsGraphics CardComputers and PeripheralsTelecom Power SupplyProcessor Power ManagementDigital TV

ECAD Model:

Description

The Microchip Technology MIC59150YME-EV is a DC to DC single output power supply designed for computers and peripherals. It provides a wide range of output voltages from 1V to 1.8V, allowing for a variety of applications. The power supply is highly efficient, with a low quiescent current and low noise operation. It also features over-voltage, over-current, and short-circuit protection, making it a reliable and safe choice for powering computers and peripherals. The MIC59150YME-EV is a great choice for powering a variety of computer and peripheral devices.