web counter

Linear Technology/Analog Devices DC1778A-BEVAL BOARD BUCK REG LTC3883

Linear Technology/Analog Devices DC1778A-B Reference Design 3
Linear Technology/Analog Devices DC1778A-B Reference Design 1
Linear Technology/Analog Devices DC1778A-B Reference Design 2
Linear Technology/Analog Devices DC1778A-B Reference Design 3
Linear Technology/Analog Devices DC1778A-B Reference Design 1
Linear Technology/Analog Devices DC1778A-B Reference Design 1
Linear Technology/Analog Devices DC1778A-B Reference Design 2
Linear Technology/Analog Devices DC1778A-B Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom SystemDistributed Power SystemSmart Energy

ECAD Model:

Description

The Analog Devices DC1778A-B is a demo board for the LTC3883EUH single-phase, step-down DC/DC controller with digital power management. This board is designed to demonstrate the features and capabilities of the LTC3883EUH controller, which is a high-performance, high-efficiency, and low-noise DC/DC controller. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power-good threshold. It also includes a digital power management interface, which allows for remote monitoring and control of the board. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Voltage - Output
    1.8V
  • Frequency - Switching
    425kHz
  • Utilized IC / Part
    LTC3883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining