web counter

Linear Technology/Analog Devices DC1778A-AEVAL BOARD BUCK REG LTC3883

Linear Technology/Analog Devices DC1778A-A Reference Design 2
Linear Technology/Analog Devices DC1778A-A Reference Design 1
Linear Technology/Analog Devices DC1778A-A Reference Design 2
Linear Technology/Analog Devices DC1778A-A Reference Design 1
Linear Technology/Analog Devices DC1778A-A Reference Design 1
Linear Technology/Analog Devices DC1778A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom SystemDistributed Power SystemSmart Energy

ECAD Model:

Description

The Analog Devices DC1778A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3883EUH Single-Phase, Step-Down DC/DC Controller with Digital Power Management. This demo board is designed to provide a complete power management solution for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. The board also includes a digital power management system that allows for precise control of the output voltage and current. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power management system. The DC1778A-A Demo Board is an ideal solution for evaluating the performance of the LTC3883EUH Single-Phase, Step-Down DC/DC Controller with Digital Power Management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V
  • Frequency - Switching
    425kHz
  • Utilized IC / Part
    LTC3883
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC POE CNTRL 4 CHANNEL 36SSOP60BUY
Linear Technology/Analog DevicesIC POE CNTRL 4 CHANNEL 36SSOP20BUY