web counter

Analog Devices, Inc. DC2874A-C

Analog Devices, Inc. DC2874A-C Reference Design 4
Analog Devices, Inc. DC2874A-C Reference Design 1
Analog Devices, Inc. DC2874A-C Reference Design 2
Analog Devices, Inc. DC2874A-C Reference Design 3
Analog Devices, Inc. DC2874A-C Reference Design 4
Analog Devices, Inc. DC2874A-C Reference Design 1
Analog Devices, Inc. DC2874A-C Reference Design 1
Analog Devices, Inc. DC2874A-C Reference Design 2
Analog Devices, Inc. DC2874A-C Reference Design 3
Analog Devices, Inc. DC2874A-C Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveASIC & FPGA CoresTelecom Power SupplyAutomotive ApplicationsDSPIndustrial ApplicationsDistributed Power SystemCommunications SystemServer Power Supply

ECAD Model:

Description

The Analog Devices DC2874A-C Demo Board is a powerful and versatile tool for automotive and transportation applications. It is designed to demonstrate the capabilities of the LTC3310S 5V, 20A Synchronous Step-Down Silent Switcher 2. This demo board features a wide input voltage range of 4.5V to 60V, and can deliver up to 20A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy configuration and monitoring. With its robust design and wide range of features, the DC2874A-C Demo Board is an ideal solution for automotive and transportation applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8543.70.98.60
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    DC to DC Converter and Switching Regulator Chip
  • Output Voltage Range (VDC)
    1.176 to 1.224
  • Output Current (mA)
    20000
  • Input Voltage Range
    2.25VDC to 5.5VDC
  • Switching Frequency (kHz)
    2000
  • Efficiency (%)
    92.5
  • Supported Device
    LTC3310S
  • Package
    Box
  • Base Product Number
    DC2874
  • Mfr
    Analog Devices Inc.
  • Product Status
    Active
  • Voltage-Input
    2.25V ~ 5.5V
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3310S
  • RoHS
    Details
  • Series
    Silent Switcher®2
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Demonstration Circuit
  • Subcategory
    Development Tools
  • Number of Outputs
    1
  • Output Voltage
    1.2 V
  • Output Current
    20 A
  • Current - Output
    20A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3310S
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    2.25 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ