web counter

Linear Technology/Analog Devices DC1580ADEMO BOARD FOR LTC3856EUH

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMedical and HealthcareDesktop PC Power SupplyTelecom Power SupplyDistributed Control SystemIndustrial

ECAD Model:

Description

The Analog Devices DC1580A-A, LTC3856EUH Demo Board is a PolyPhase, Synchronous Regulator with Diffamp, Power Management IC. It is designed to provide a high-performance, low-cost solution for power management applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of output current. It also includes a differential amplifier for improved efficiency and transient response. The board is capable of operating in both continuous and discontinuous conduction modes, and can be used to regulate multiple output voltages. It also includes a variety of protection features, such as over-voltage, over-current, and thermal shutdown. The board is ideal for applications such as DC/DC converters, LED lighting, and motor control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3856
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3407-4 - Dual Synchronous, 800mA, 2.25MHz Step-Down DC/DC Regulato0RFQ