web counter

Maxim Integrated MAX20006EVKIT#EVAL STEP DOWN MAX20006

Maxim Integrated MAX20006EVKIT# Reference Design 1
Maxim Integrated MAX20006EVKIT# Reference Design 1
Maxim Integrated MAX20006EVKIT# Reference Design 1
Maxim Integrated MAX20006EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePoint-of-Load ApplicationsCar NavigationDistributed Power SystemAdvanced Driver Assistance Systems (ADAS)

ECAD Model:

Description

The MAX20006EVKIT-EVKIT# is an evaluation kit for the MAX20006 36V, 220kHz to 2.2MHz, 6A fully integrated automotive step-down converter. This kit is designed for automotive and transportation applications and provides a complete platform for evaluating the performance of the MAX20006. The kit includes a MAX20006 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 6A. The board also includes a power-good indicator, enable pin, and a power-on reset circuit. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX20006. The kit also includes a comprehensive user guide and software for setting up and evaluating the MAX20006.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    6A
  • Voltage - Output
    5V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    MAX20006
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining