web counter

Maxim Integrated MAXM17623EVKIT#EVAL MAXM17623 STEPDOWN

Maxim Integrated MAXM17623EVKIT# Reference Design 1
Maxim Integrated MAXM17623EVKIT# Reference Design 1
Maxim Integrated MAXM17623EVKIT# Reference Design 1
Maxim Integrated MAXM17623EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementIndustrial Process ControlsSystem Power RailBattery-Powered ApplicationsPoL Power SupplyDistributed Power System

ECAD Model:

Description

The Maxim Integrated MAXM17623EVKIT-EVKIT# is an evaluation kit for the MAXM17623, a 1.5V output-voltage, 2.9V to 5.5V, 1A step-down converter power management IC. This evaluation kit provides a complete platform for evaluating the MAXM17623, allowing users to quickly and easily evaluate the performance of the IC. The kit includes a MAXM17623 evaluation board, a USB cable, and a user guide. The evaluation board features a wide input voltage range, adjustable output voltage, and a wide range of protection features. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The MAXM17623EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17623 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    2.9V~5.5V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    1.5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    MAXM17623
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX9768ETG AUDIO POWER AMP, CLASS D, 24TQFN8685RFQ