Analog Devices Inc. ADP2303-EVALZANALOG DEVICES ADP2303-EVALZ.ADP2303, DC TO DC REGULATOR, STEP DOWN, EVAL BOARD
Description
The Analog Devices ADP2303-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2303, a 2 A/3 A, 20 V, nonsynchronous step-down regulator for communications and telecom power supplies. The board features a wide input voltage range of 4.5 V to 20 V, adjustable output voltage range of 0.8 V to 20 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current protection, over-voltage protection, and thermal shutdown. The board is designed to be used with the ADP2303 regulator and is ideal for evaluating the performance of the regulator in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberADP2303
- Operating Supply Voltage20V
- Nominal Supply Current950μA
- Voltage - Output3.3V
- Frequency - Switching700kHz
- Utilized IC / PartADP2303
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | IC, Buck, Reg, 3A, 5V, 8SOIC | 0 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 5V 3A 8SOIC | 4 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2303ARDZDC-DC Switching Buck (Step Down) Regulator, Adjustable, 3V-20Vin, 800mV-16Vout, 3Aout, NSOIC-8 | 25 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 2.5V 3A 8SOIC | 1000 | RFQ | |
| Analog Devices Inc. | IC REG BUCK ADJ 3A 8SOIC | 200 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 3.3V 3A 8SOIC | 20 | RFQ |


Product
Brand
Articles
Tools