web counter

Maxim Integrated MAX17292EVKIT#

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom SystemPoint-of-Load RegulationsDistributed Power SystemOff-Line Power Supplies

ECAD Model:

Description

The MAX17292EVKIT Evaluation Kit is designed to evaluate the MAX17292 2.5V to 36V, 2.5MHz, PWM Boost Controller with 4uA Shutdown Current and Reduced EMI, Power Management ICs (PMICs). This kit includes a MAX17292 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to provide a simple platform for evaluating the MAX17292's features and performance. The board includes a power supply, a load, and a set of jumpers and switches to configure the device. The USB-to-I2C adapter allows the user to control the device via a PC. The kit also includes a comprehensive user guide and software to help the user get started quickly.