web counter

Richtek USA Inc. EVB_RT2810BHGQUFEVAL MODULE FOR RT2810BHGQUF

Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 4
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 1
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 2
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 3
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 4
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 1
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 1
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 2
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 3
Richtek USA Inc. EVB_RT2810BHGQUF Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPC PeripheralsGreen AppliancesLCD TVLCD MonitorPoint-of-Load RegulationsIndustrial & Commercial Low Power Systems

ECAD Model:

Description

The Richtek Technology Corporation EVB-BHGQUF, EVB_RT2810BHGQUF, Evaluation Board is a powerful tool for evaluating the RT2810B 10A, 18V, 500kHz, ACOT Synchronous Step-Down Converter. This board is designed for consumer electronics applications and provides a comprehensive platform for testing and evaluating the performance of the RT2810B converter. The board features a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. It also includes a comprehensive set of protection features, such as over-current protection, over-voltage protection, and thermal shutdown. The board also includes a graphical user interface for easy configuration and monitoring of the converter. With its robust design and comprehensive features, the Richtek Technology Corporation EVB-BHGQUF, EVB_RT2810BHGQUF, Evaluation Board is an ideal tool for evaluating the RT2810B converter.

Specifications

Richtek USA Inc. technical specifications, attributes, parameters and parts with similar specifications to Richtek USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Series
    ACOT™
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    1.4V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    RT2810B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADP1720ARMZ-R7 - LINEAR REG 0.05A 1.225V TO 5V 8MSOP10BUY