web counter

STMicroelectronics STEVAL-ISA101V1Power Management IC Development Tools 2A DC Step Down REG L5973D 4V to36V BRD

STMicroelectronics STEVAL-ISA101V1 Reference Design 2
STMicroelectronics STEVAL-ISA101V1 Reference Design 1
STMicroelectronics STEVAL-ISA101V1 Reference Design 2
STMicroelectronics STEVAL-ISA101V1 Reference Design 1
STMicroelectronics STEVAL-ISA101V1 Reference Design 1
STMicroelectronics STEVAL-ISA101V1 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveCar RadioxDSL Modem/DSLAMGraphics CardDC to DC ConverterDVD PlayerSTB and DVRLCD TVLCD MonitorStorage Area NetworkCar BatteryHard Disk Drive (HDD)OpticalsModemsPrintersIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA101V1 is a demonstration board that uses the L5973D, a 2 A DC step-down switching regulator with a 4 V/36 V input voltage range. This board is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8 V to 28 V. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The STEVAL-ISA101V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    1.235V~36V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    L5973D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC SWITCH SPDT 8DIP2RFQ