STMicroelectronics STEVAL-ISA098V1Power Management IC Development Tools L7985A 2A Step-Down 2A Demo Board
Description
The STMicroelectronics STEVAL-ISA098V1 is a demonstration board that uses the L7985A, a 2 A step-down switching regulator in an HSOP8 package. This board is designed for automotive and transportation applications, providing a reliable and efficient power supply solution. It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 28 V, and a high efficiency of up to 95%. The board also includes a power-on reset circuit, over-temperature protection, and short-circuit protection. The STEVAL-ISA098V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output0.6V~38V
- Utilized IC / PartL7985A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC MCU 32BIT 256KB FLASH 100LQFP | 0 | RFQ | |
| STMicroelectronics | IC MPU RESET CIRC 2.63V SOT-143 | 0 | BUY | |
| STMicroelectronics | MCU 32-bit SPC560B50x e200 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP Tray | 1000 | RFQ | |
| STMicroelectronics | MCU 32-bit SPC560B50x e200 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R | 1000 | RFQ | |
| STMicroelectronics | 32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body | 200 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 512KB FLASH 100LQFP | 1000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 256KB FLASH 100LQFP | 2000 | RFQ |


Product
Brand
Articles
Tools