web counter

ROHM Semiconductor BD95861MUVEVK-101BOARD EVAL BD95861MUV REG

ROHM Semiconductor BD95861MUVEVK-101 Reference Design 5
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 2
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 3
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 4
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 5
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 2
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 3
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 4
ROHM Semiconductor BD95861MUVEVK-101 Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBroadband AccessHome EntertainmentTelecom InfrastructureLCD TVSet-Top BoxDVD Player/RecorderNetwork Interface Device

ECAD Model:

Description

The ROHM Semiconductor BD95861MUVEVK-101 Evaluation Kit is designed to evaluate the BD95861MUVEVK, a synchronous buck DC/DC converter from ROHM's Communications and Telecom Power Solutions. This evaluation kit includes the BD95861MUVEVK, a power supply, and a control board. The BD95861MUVEVK is a high-efficiency, low-noise, and low-EMI DC/DC converter that is ideal for powering communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, an adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 8A. The evaluation kit also includes a control board with a USB interface for easy setup and monitoring. With the BD95861MUVEVK-101 Evaluation Kit, engineers can quickly and easily evaluate the performance of the BD95861MUVEVK for their communications and telecom power solutions.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~5.5V
  • Utilized IC / Part
    BD95861
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 700KHZ RRO 8TSSOP5000RFQ
Analog Devices Inc.Op Amp Dual Precision Amplifier R-R O/P ±15V/30V 8-Pin TSSOP T/R192RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R1000RFQ
Analog Devices Inc.IC OPAMP GP 700KHZ RRO 8SOIC15230RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R10RFQ