web counter

STMicroelectronics STEVAL-ISA106V1Power Management IC Development Tools 1.5A Step Down REG L5973AD Eval BRD

STMicroelectronics STEVAL-ISA106V1 Reference Design 2
STMicroelectronics STEVAL-ISA106V1 Reference Design 1
STMicroelectronics STEVAL-ISA106V1 Reference Design 2
STMicroelectronics STEVAL-ISA106V1 Reference Design 1
STMicroelectronics STEVAL-ISA106V1 Reference Design 1
STMicroelectronics STEVAL-ISA106V1 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveCar RadioxDSL Modem/DSLAMGraphics CardDC to DC ConverterDVD PlayerSTB and DVRLCD TVLCD MonitorStorage Area NetworkCar BatteryHard Disk Drive (HDD)OpticalsModemsPrintersIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA106V1 is a demonstration board that uses the L5973AD, a 1.5 A step-down monolithic power switching regulator. This board is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from a wide input voltage range. It features a high efficiency, low quiescent current, and low noise operation. The board also includes a power-on reset circuit, over-temperature protection, and over-current protection. The STEVAL-ISA106V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    L5973A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC AMP VIDEO MUX 16-QSOP333BUY
Maxim IntegratedIC AMP VIDEO MUX 16-SOIC5BUY