web counter

Maxim Integrated MAX16956EVKIT#Power Management IC Development Tools MAX16956 Eval Kit

Maxim Integrated MAX16956EVKIT# Reference Design 1
Maxim Integrated MAX16956EVKIT# Reference Design 1
Maxim Integrated MAX16956EVKIT# Reference Design 1
Maxim Integrated MAX16956EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePoint-of-Load ApplicationsAutomotive - Body ElectronicsDistributed Power System

ECAD Model:

Description

The MAX16956EVKIT-EVKIT# is an evaluation kit for the MAX16956 36V, 300mA, Mini Buck Converter with 1.1uA IQ, Automotive and Transportation Grade. This kit includes a MAX16956EVKIT# evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to evaluate the performance of the MAX16956 buck converter, which is a high-efficiency, low-power, automotive-grade buck converter. It features a wide input voltage range of 4.5V to 36V, a wide output voltage range of 0.6V to 5.5V, and a maximum output current of 300mA. The evaluation board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The USB-to-I2C interface board allows for easy communication with the MAX16956 buck converter. The USB cable provides power to the evaluation board and the USB-to-I2C interface board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Voltage
    10V
  • Output Current
    300mA
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining