web counter

Maxim Integrated MAX17290EVKIT#EVAL BOARD FOR MAX17290

Maxim Integrated MAX17290EVKIT# Reference Design 2
Maxim Integrated MAX17290EVKIT# Reference Design 1
Maxim Integrated MAX17290EVKIT# Reference Design 2
Maxim Integrated MAX17290EVKIT# Reference Design 1
Maxim Integrated MAX17290EVKIT# Reference Design 1
Maxim Integrated MAX17290EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom SystemPoint-of-Load RegulationsDistributed Power SystemOff-Line Power Supplies

ECAD Model:

Description

The MAX17290EVKIT-EVKIT# is an evaluation kit for the MAX17290 2.5V to 36V, 2.5MHz, PWM Boost Controller with 4uA Shutdown Current and Reduced EMI, Power Management ICs. This kit provides a complete platform for evaluating the features and performance of the MAX17290. It includes a MAX17290 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to operate from a 2.5V to 36V input voltage range and provides a regulated 5V output. It also features a low-noise, low-EMI PWM boost controller with 4uA shutdown current and reduced EMI. The USB-to-I2C interface board allows for easy programming and debugging of the MAX17290. The kit also includes a comprehensive set of documentation, including a user guide, schematic, and bill of materials.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    8V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX17290
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Power - Output
    16W
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining