web counter

Maxim Integrated MAX5974CEVKIT#Power Management IC Development Tools MAX5974C Eval Kit

Maxim Integrated MAX5974CEVKIT# Reference Design 3
Maxim Integrated MAX5974CEVKIT# Reference Design 1
Maxim Integrated MAX5974CEVKIT# Reference Design 2
Maxim Integrated MAX5974CEVKIT# Reference Design 3
Maxim Integrated MAX5974CEVKIT# Reference Design 1
Maxim Integrated MAX5974CEVKIT# Reference Design 1
Maxim Integrated MAX5974CEVKIT# Reference Design 2
Maxim Integrated MAX5974CEVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementIP PhoneSecurity CameraPowered Device (PD) ApplicationsForward ConverterPoE Powered DevicesWireless Access Nodes

ECAD Model:

Description

The MAX5974CEVKIT-CEVKIT# is an evaluation kit for the MAX5974C active-clamped, spread-spectrum, current-mode PWM controller. This power management IC is designed to provide efficient power conversion and control for a variety of applications. The kit includes a MAX5974C IC, a MAX5974CEVKIT# board, and a USB cable. The board features a wide range of components, including a voltage regulator, a power MOSFET, a current sense resistor, and a power inductor. The board also includes a USB interface for programming and monitoring the MAX5974C IC. The kit is ideal for evaluating the performance of the MAX5974C IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • SwitchingFrequency
    600kHz
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX5974
  • Function
    Power over Ethernet (PoE)
  • Output Voltage
    5V
  • Interface
    Ethernet
  • Max Supply Voltage
    -39V
  • Min Supply Voltage
    -57V
  • Operating Supply Current
    1.8mA
  • Output Current
    4.7A
  • Min Input Voltage
    -57V
  • Max Input Voltage
    -39V
  • Utilized IC / Part
    MAX5974C
  • Supplied Contents
    Board(s)
  • Rise Time
    27ns
  • Fall Time (Typ)
    14 ns
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedPower Supply Support Circuit, Fixed, 1 Channel, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-1050RFQ
ON SemiconductorOPTOISOLATOR 5KV TRANSISTOR 4SMD7238RFQ
Maxim IntegratedIC REG CTRLR FORWARD PWM 16-TQFN15RFQ