web counter

Maxim Integrated MAX5995BEVKIT#EVAL MAX5995 EVAL POE INTERFACE

Maxim Integrated MAX5995BEVKIT# Reference Design 4
Maxim Integrated MAX5995BEVKIT# Reference Design 1
Maxim Integrated MAX5995BEVKIT# Reference Design 2
Maxim Integrated MAX5995BEVKIT# Reference Design 3
Maxim Integrated MAX5995BEVKIT# Reference Design 4
Maxim Integrated MAX5995BEVKIT# Reference Design 1
Maxim Integrated MAX5995BEVKIT# Reference Design 1
Maxim Integrated MAX5995BEVKIT# Reference Design 2
Maxim Integrated MAX5995BEVKIT# Reference Design 3
Maxim Integrated MAX5995BEVKIT# Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialIP CameraBuilding AutomationPoE Wireless Access PointVoIP PhoneLightingPoE Powered DevicesMicrocell/Picocell Systems

ECAD Model:

Description

The MAX5995BEVKIT-BEVKIT# is an evaluation kit for the MAX5995C active-clamped, spread-spectrum, current-mode PWM controller. This industrial-grade controller is designed to provide efficient power conversion and improved EMI performance in a wide range of applications. The kit includes a MAX5995C controller, a MAX5995BEVKIT# board, and a USB cable for easy connection to a PC. The board features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a power MOSFET. The board also includes a USB-to-serial converter for easy programming and debugging. The MAX5995BEVKIT-BEVKIT# is an ideal solution for evaluating the performance of the MAX5995C controller in a variety of industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    MAX5995B
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorOPTOISOLATOR 5KV TRANSISTOR 4SMD8971RFQ