web counter

Linear Technology/Analog Devices DC2539A-ADEMO BOARD FOR LT4295/LT4321

Linear Technology/Analog Devices DC2539A-A Reference Design 7
Linear Technology/Analog Devices DC2539A-A Reference Design 1
Linear Technology/Analog Devices DC2539A-A Reference Design 2
Linear Technology/Analog Devices DC2539A-A Reference Design 3
Linear Technology/Analog Devices DC2539A-A Reference Design 4
Linear Technology/Analog Devices DC2539A-A Reference Design 5
Linear Technology/Analog Devices DC2539A-A Reference Design 6
Linear Technology/Analog Devices DC2539A-A Reference Design 7
Linear Technology/Analog Devices DC2539A-A Reference Design 1
Linear Technology/Analog Devices DC2539A-A Reference Design 1
Linear Technology/Analog Devices DC2539A-A Reference Design 2
Linear Technology/Analog Devices DC2539A-A Reference Design 3
Linear Technology/Analog Devices DC2539A-A Reference Design 4
Linear Technology/Analog Devices DC2539A-A Reference Design 5
Linear Technology/Analog Devices DC2539A-A Reference Design 6
Linear Technology/Analog Devices DC2539A-A Reference Design 7

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity CameraWireless Data Access CardPublic Information DisplaysCommercial

ECAD Model:

Description

The Analog Devices DC2539A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (51W, 12V/3.9A) PD with Flyback DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. The board features a wide range of components and features, including a PoE++ PD controller, a flyback DC/DC converter, an ideal diode bridge, and a variety of consumer electronics loads. The board also includes a USB-C connector for easy connection to a PC or other device. The board is designed to provide a comprehensive evaluation of the LT4295/LT4321 PoE++ PD and its associated components, allowing users to quickly and easily evaluate the performance of the system.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4320
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba Semiconductor and StorageTransistor Output Optocouplers 50mA 80V Gen Purp 50mA 1 Circuit2002RFQ