Linear Technology/Analog Devices DC1388ABOARD DEMO FOR LT3008EDC6
Description
The Analog Devices DC1388A-A, LT3008EDC6 Demo Board is a 3uA Iq, 20mA Low Dropout Linear Regulators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a low dropout voltage of 0.2V. The board also includes a wide range of protection features such as over-temperature, over-current, and short-circuit protection. It is capable of providing a high level of accuracy and stability, making it ideal for automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1.2V~5V
- Utilized IC / PartLT3008
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | IC OPAMP GP 3.6MHZ 20TSSOP | 390 | RFQ |


Product
Brand
Articles
Tools