web counter

Linear Technology/Analog Devices DC741ABOARD DEMO FOR LTC3025EDC

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableProcessor Power ManagementPortable Medical InstrumentationCellular PhonePower Supplies

ECAD Model:

Description

The Analog Devices DC741A-A LTC3025EDC Demo Board is a versatile linear regulator designed for consumer electronics applications. It features a 0.9 to 5.5V input voltage range and a jumper selectable output voltage of 0.8, 1.2, 1.5, or 1.8V at up to 300mA. The board is designed to provide a reliable and efficient power supply solution for a variety of consumer electronics devices. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for powering consumer electronics devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    0.9V~5.5V
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    1.8V
  • Utilized IC / Part
    LTC3025
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining