web counter

Linear Technology/Analog Devices DC501ABOARD DEMO FOR LTC3703EGN

Linear Technology/Analog Devices DC501A Reference Design 1
Linear Technology/Analog Devices DC501A Reference Design 1
Linear Technology/Analog Devices DC501A Reference Design 1
Linear Technology/Analog Devices DC501A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveWireless Base StationTelecom Power SupplyServersIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC501A-A, LTC3703EGN Demo Board is a high input voltage, step-down 6A power supply designed for automotive and transportation applications. It has an input voltage range of 20 to 72Vin and provides 12Vout@6A. It is a highly efficient, low noise, and low ripple power supply that is ideal for automotive and transportation applications. The board features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. It also has a built-in over-temperature protection and over-current protection. The board is designed to be easy to use and provides a reliable and cost-effective solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    260kHz
  • Utilized IC / Part
    LTC3703
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining