web counter

Linear Technology/Analog Devices DC968A-BBOARD EVAL FOR LT1952EGN

Linear Technology/Analog Devices DC968A-B Reference Design 2
Linear Technology/Analog Devices DC968A-B Reference Design 1
Linear Technology/Analog Devices DC968A-B Reference Design 2
Linear Technology/Analog Devices DC968A-B Reference Design 1
Linear Technology/Analog Devices DC968A-B Reference Design 1
Linear Technology/Analog Devices DC968A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyDistributed Control SystemIndustrial

ECAD Model:

Description

The Analog Devices DC968A-B, LT1952EGN-1, LTC3900CS8, LT4430ES6 Demo Board is an industrial power supply designed to provide a regulated 5V output at up to 20A from an input voltage of 18V to 36V. It features the Analog Devices DC968A-B, LT1952EGN-1, LTC3900CS8, and LT4430ES6 integrated circuits, which provide high efficiency, low noise, and excellent thermal performance. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. This demo board is ideal for applications requiring a reliable, high-performance power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1952
  • Voltage - Output
    5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT1952-1, LT4430, LTC3900
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining