web counter

Linear Technology/Analog Devices DC2542ADEMO BRD FOR LTC2358-18

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Analog Devices DC2542A-A, DC2542A, Demo Board is an isolated industrial data acquisition board designed for instrumentation and measurement applications. It is based on the LTC2358-18, LTM2893, ADA4522-1, and LT6658 components, providing a high-performance, low-power solution for data acquisition and control. The board features a wide range of analog and digital I/O, including 16-bit analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of power supply options, including a 5V, 12V, and 24V supply. The board is designed to be used in a variety of industrial applications, such as process control, automation, and instrumentation. It is also suitable for use in laboratory and research applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2358
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2358-18
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS, Serial, SPI
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    284mW @ 200kSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ