web counter

Maxim Integrated MAX1286EVKITEVALUATION KIT AND EVALUATION SYSTEM FOR THE MAX1286 MAX1288

Maxim Integrated MAX1286EVKIT Reference Design 1
Maxim Integrated MAX1286EVKIT Reference Design 1
Maxim Integrated MAX1286EVKIT Reference Design 1
Maxim Integrated MAX1286EVKIT Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Medical and HealthcareTouchscreen ProductsData Acquisition SystemBody Temperature MonitorFlow Meter

ECAD Model:

Description

The Maxim Integrated MAX1286EVKIT-EVKIT is an evaluation kit for the MAX1286 150ksps, 12-Bit, 2-Channel Single-Ended True-Differential ADC. This EV kit is designed for medical and healthcare applications, and provides a complete platform for evaluating the performance of the MAX1286 ADC. The kit includes a MAX1286 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two single-ended inputs, two differential inputs, and two reference inputs. It also includes a power supply, a temperature sensor, and a set of jumpers for configuring the board. The USB-to-I2C interface board allows for easy communication with the MAX1286 ADC, and the USB cable provides power to the board. The MAX1286EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1286 ADC in medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated20RFQ
Maxim Integrated0RFQ