web counter

Linear Technology/Analog Devices DC2554A-A-KITLTC4125+LT3652HV DEMO 4.2V

Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 4
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 2
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 3
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 4
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 2
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 3
Linear Technology/Analog Devices DC2554A-A-KIT Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveHandheld InstrumentsBattery ChargerAutomotive SystemsRemote Monitoring DevicesSolar-Powered Systems

ECAD Model:

Description

The Analog Devices DC2554A-A-KIT is a demonstration kit for the LTC4125 and LT3652HV 650mA Wireless Battery Charger, designed for automotive and transportation applications. This kit includes a DC2554A board, a USB cable, and a power supply. The DC2554A board is a fully assembled and tested circuit board that allows users to evaluate the performance of the LTC4125 and LT3652HV. It features a USB port for power input, a wireless charging coil, and a battery connector. The USB cable allows users to connect the DC2554A board to a PC for programming and monitoring. The power supply provides the necessary power to the board. This kit is ideal for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the LTC4125 and LT3652HV.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Linear Technology/Analog DevicesIC SEQUENCER/SUPERVISR 6CH 28QFN30RFQ