web counter

Linear Technology/Analog Devices DC2554A-B-KITLTC4125+LT3652HV DEMO 4.2V

Linear Technology/Analog Devices DC2554A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2554A-B-KIT Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveHandheld InstrumentsBattery ChargerAutomotive SystemsRemote Monitoring DevicesSolar-Powered Systems

ECAD Model:

Description

The Analog Devices DC2554A-B-KIT is a demonstration kit for the LTC4125 and LT3652HV 650mA Wireless Battery Charger, designed for automotive and transportation applications. This kit includes a DC2554A board, a USB cable, and a user guide. The DC2554A board is a fully assembled and tested circuit board that allows users to evaluate the performance of the LTC4125 and LT3652HV 650mA Wireless Battery Charger. The board features a USB port for power input, a USB Type-C connector for charging, and a JST connector for connecting to a battery. The kit also includes a user guide that provides detailed instructions on how to use the board and the LTC4125 and LT3652HV 650mA Wireless Battery Charger. This kit is ideal for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the LTC4125 and LT3652HV 650mA Wireless Battery Charger.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
Analog DevicesLinear Battery Charger NiMH 25mA 1.5075V 6-Pin DFN EP T/R0RFQ