web counter

Linear Technology/Analog Devices DC261A-ALT1795CSW - HIGH-SPEED MODEM, DI

Linear Technology/Analog Devices DC261A-A Reference Design 1
Linear Technology/Analog Devices DC261A-A Reference Design 1
Linear Technology/Analog Devices DC261A-A Reference Design 1
Linear Technology/Analog Devices DC261A-A Reference Design 1

Applications:

Power Drivers >

Ethernet Power Driver

End Products:

Communications and TelecomADSL Modem

ECAD Model:

Description

The Analog Devices DC261A-A Demo Board for the LT1795CSW High-Speed Modem, Differential Line Driver/Receiver is a versatile and powerful communications and telecom solution. This demo board is designed to demonstrate the features and capabilities of the LT1795CSW High-Speed Modem, Differential Line Driver/Receiver. It features a wide range of features, including a differential line driver/receiver, a high-speed modem, and a wide range of communications and telecom options. The board also includes a variety of connectors and jumpers for easy connection to other devices. The board is designed to be used in a variety of applications, including data communications, telecom, and industrial control. The board is also designed to be used in a variety of environments, including high-temperature, high-humidity, and high-voltage applications. The board is also designed to be used in a variety of applications, including data communications, telecom, and industrial control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Line Driver and Receiver, ADSL
  • Utilized IC / Part
    LT1795
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.20RFQ
Analog Devices, Inc.0RFQ