web counter

Linear Technology/Analog Devices DC2799ALTC4332 EVAL BOARD SPI PMOD EXTE

Linear Technology/Analog Devices DC2799A Reference Design 2
Linear Technology/Analog Devices DC2799A Reference Design 1
Linear Technology/Analog Devices DC2799A Reference Design 2
Linear Technology/Analog Devices DC2799A Reference Design 1
Linear Technology/Analog Devices DC2799A Reference Design 1
Linear Technology/Analog Devices DC2799A Reference Design 2

Applications:

Interface >

SPI interface

End Products:

IndustrialLighting & Sound Control SystemIndustrial ControlIndustrial Sensor

ECAD Model:

Description

The Analog Devices DC2799A-A, DC2799A Demo Board is a powerful industrial Ethernet solution designed to extend the range of SPI communication over a rugged differential link. It utilizes the LTC4332 SPI extender to provide reliable communication over long distances in harsh industrial environments. The board features a wide range of features, including a wide operating temperature range, high EMI immunity, and a robust power supply. It is ideal for applications such as factory automation, process control, and industrial networking. The board is also compatible with a variety of industrial Ethernet protocols, making it a versatile solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Interface
  • Function
    SPI Devices
  • Utilized IC / Part
    LTC4332
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Pmod™-Compatible
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining