Maxim Integrated MAX7318EVKIT+EVAL KIT MAX7318 (2-WIRE-INTERFA
The MAX7318EVKIT+ is an evaluation kit for the MAX7318 SPI Interface Industrial I/O Expander from Maxim Integrated. This kit provides a comprehensive platform for evaluating the features and performance of the MAX7318. It includes a MAX7318EVKIT+ board, a MAX7318EVKIT+ daughter board, and a USB cable. The MAX7318EVKIT+ board features a MAX7318 SPI Interface Industrial I/O Expander, which provides 16 I/O lines, 8 of which are configurable as either inputs or outputs. The board also includes a USB-to-SPI bridge, allowing for easy connection to a PC for programming and debugging. The MAX7318EVKIT+ daughter board provides a convenient way to connect external components to the MAX7318. The kit also includes a USB cable for connecting the board to a PC. With the MAX7318EVKIT+, users can quickly and easily evaluate the features and performance of the MAX7318 SPI Interface Industrial I/O Expander.
- TypeParameter
- Factory Lead Time6 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Radiation HardeningNo
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY |


Product
Brand
Articles
Tools