web counter

Linear Technology/Analog Devices DC1748A-ABOARD EVAL FOR LTM2883

Linear Technology/Analog Devices DC1748A-A Reference Design 2
Linear Technology/Analog Devices DC1748A-A Reference Design 1
Linear Technology/Analog Devices DC1748A-A Reference Design 2
Linear Technology/Analog Devices DC1748A-A Reference Design 1
Linear Technology/Analog Devices DC1748A-A Reference Design 1
Linear Technology/Analog Devices DC1748A-A Reference Design 2

Applications:

Interface >

SPI interface

End Products:

IndustrialTest EquipmentIndustrial

ECAD Model:

Description

The Analog Devices DC1748A-A Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTM2883-3S SPI module Isolator. This board is designed to operate with a 3.3V supply and is rated for industrial temperature ranges. It features a wide range of features, including a high-speed SPI interface, a low-power design, and a wide range of isolation voltages. The board also includes a variety of test points and connectors for easy connection to external devices. This demo board is an ideal solution for evaluating the performance of the LTM2883-3S SPI module Isolator in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2883
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2883
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
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ