web counter

Linear Technology/Analog Devices DC1907AEVAL BOARD FOR LTC6804

Linear Technology/Analog Devices DC1907A Reference Design 3
Linear Technology/Analog Devices DC1907A Reference Design 1
Linear Technology/Analog Devices DC1907A Reference Design 2
Linear Technology/Analog Devices DC1907A Reference Design 3
Linear Technology/Analog Devices DC1907A Reference Design 1
Linear Technology/Analog Devices DC1907A Reference Design 1
Linear Technology/Analog Devices DC1907A Reference Design 2
Linear Technology/Analog Devices DC1907A Reference Design 3

Applications:

Interface >

SPI interface

End Products:

Consumer ElectronicsConsumer ElectronicsIndustrial

ECAD Model:

Description

The Analog Devices DC1907A-A, DC1907A Demo Board is a powerful consumer electronics tool that utilizes the LTC6820 isoSPI 2-Wire Serial Analyzer to provide a comprehensive analysis of digital signals. This demo board is designed to help engineers and technicians quickly and accurately diagnose and troubleshoot digital circuits. It features a wide range of features, including a high-speed data acquisition system, a graphical user interface, and a variety of signal analysis tools. The board also includes a variety of test points and connectors for easy connection to external devices. With its powerful features and intuitive design, the DC1907A-A, DC1907A Demo Board is an ideal tool for any consumer electronics engineer or technician.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    isoSPI
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    isoLIN
  • Utilized IC / Part
    LTC6804-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-bit AT90 AVR RISC 64KB Flash 3.3V/5V 64-Pin TQFP T/R1594RFQ
Analog Devices, Inc.1RFQ
Analog Devices, Inc.229RFQ
CTS CorporationOscillator XO 100MHz ±50ppm 15pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R0RFQ
Microchip TechnologyMCU, 8BIT, AVR, 64K FLASH, USB, 64TQFP11200BUY
Analog Devices, Inc.420RFQ