web counter

Linear Technology/Analog Devices DC1941DEVAL BOARD FOR LTC6820

Linear Technology/Analog Devices DC1941D Reference Design 2
Linear Technology/Analog Devices DC1941D Reference Design 1
Linear Technology/Analog Devices DC1941D Reference Design 2
Linear Technology/Analog Devices DC1941D Reference Design 1
Linear Technology/Analog Devices DC1941D Reference Design 1
Linear Technology/Analog Devices DC1941D Reference Design 2

Applications:

Interface >

SPI interface

End Products:

IndustrialRemote SystemSystem Monitoring and ControlIndustrial

ECAD Model:

Description

The Analog Devices DC1941D-D Demo Board is a powerful industrial battery monitor that uses the LTC6820 isoSPI 2-Wire Serial Interface. This board is designed to provide accurate and reliable monitoring of battery systems in industrial applications. It features a wide range of features, including a high-resolution ADC, a low-power microcontroller, and a wide range of communication protocols. The board also includes a graphical user interface for easy setup and configuration. The DC1941D-D is ideal for monitoring and controlling battery systems in industrial applications, and is designed to provide reliable and accurate data.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    isoSPI
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC6820
  • Function
    Transceiver
  • Utilized IC / Part
    LTC6820
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining