web counter

Linear Technology/Analog Devices DC1748A-BBOARD EVAL FOR LTM2883

Linear Technology/Analog Devices DC1748A-B Reference Design 3
Linear Technology/Analog Devices DC1748A-B Reference Design 1
Linear Technology/Analog Devices DC1748A-B Reference Design 2
Linear Technology/Analog Devices DC1748A-B Reference Design 3
Linear Technology/Analog Devices DC1748A-B Reference Design 1
Linear Technology/Analog Devices DC1748A-B Reference Design 1
Linear Technology/Analog Devices DC1748A-B Reference Design 2
Linear Technology/Analog Devices DC1748A-B Reference Design 3

Applications:

Interface >

SPI interface

End Products:

IndustrialTest EquipmentIndustrial

ECAD Model:

Description

The Analog Devices DC1748A-B and DC1748A-A Demo Board is a powerful and versatile tool for isolating and protecting SPI-based systems. It features the LTM2883-3S SPI module isolator, which is designed to operate at 3.3V supply and industrial temperature range. The board provides galvanic isolation of up to 2500Vrms, allowing for reliable communication between two systems. It also features a wide range of features, such as adjustable slew rate, adjustable output voltage, and adjustable output current. Additionally, the board is designed to be compatible with a variety of SPI-based systems, making it a great choice for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining