web counter

Linear Technology/Analog Devices DC1957AEVAL BOARD FOR LTM2892-S

Linear Technology/Analog Devices DC1957A Reference Design 3
Linear Technology/Analog Devices DC1957A Reference Design 1
Linear Technology/Analog Devices DC1957A Reference Design 2
Linear Technology/Analog Devices DC1957A Reference Design 3
Linear Technology/Analog Devices DC1957A Reference Design 1
Linear Technology/Analog Devices DC1957A Reference Design 1
Linear Technology/Analog Devices DC1957A Reference Design 2
Linear Technology/Analog Devices DC1957A Reference Design 3

Applications:

Interface >

SPI interface

End Products:

IndustrialTest EquipmentMeasurement InstrumentsIndustrial

ECAD Model:

Description

The Analog Devices DC1957A-A Demo Board is a powerful tool for evaluating the performance of the LTM2892-S SPI/Digital Module Isolator. This board is designed for industrial applications and provides a reliable and efficient way to isolate digital signals from a variety of sources. It features a wide range of features, including a high-speed SPI interface, a wide operating temperature range, and a low power consumption. The board also includes a variety of test points and connectors for easy connection to external devices. The board is also designed to be compatible with a variety of development tools, making it an ideal choice for industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2892
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2892
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining