web counter

Linear Technology/Analog Devices DC1986AEVAL BOARD FOR LTM2892-I

Linear Technology/Analog Devices DC1986A Reference Design 3
Linear Technology/Analog Devices DC1986A Reference Design 1
Linear Technology/Analog Devices DC1986A Reference Design 2
Linear Technology/Analog Devices DC1986A Reference Design 3
Linear Technology/Analog Devices DC1986A Reference Design 1
Linear Technology/Analog Devices DC1986A Reference Design 1
Linear Technology/Analog Devices DC1986A Reference Design 2
Linear Technology/Analog Devices DC1986A Reference Design 3

Applications:

Interface >

SPI interface

End Products:

IndustrialTest EquipmentMeasurement InstrumentsIndustrial

ECAD Model:

Description

The Analog Devices DC1986A-A Demo Board Using LTM2892-I I2C Module Isolator is a powerful industrial solution for isolating I2C communication. It features the DC1986A, a high-performance, low-power, isolated I2C module that provides up to 2.5kV of isolation. The board also includes a LTM2892-I I2C module isolator, which provides a high-speed, low-power, and reliable solution for isolating I2C communication. The board is designed to be used in industrial applications, and is capable of operating in temperatures ranging from -40°C to +85°C. It is also designed to meet the requirements of UL, CSA, and CE standards. The board is an ideal solution for isolating I2C communication in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2892
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2892
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining