web counter

Linear Technology/Analog Devices DC510ABOARD EVAL FOR LTC1697EMS

Linear Technology/Analog Devices DC510A Reference Design 3
Linear Technology/Analog Devices DC510A Reference Design 1
Linear Technology/Analog Devices DC510A Reference Design 2
Linear Technology/Analog Devices DC510A Reference Design 3
Linear Technology/Analog Devices DC510A Reference Design 1
Linear Technology/Analog Devices DC510A Reference Design 1
Linear Technology/Analog Devices DC510A Reference Design 2
Linear Technology/Analog Devices DC510A Reference Design 3

Applications:

Lighting >

Fluorescent Lamp Driver

End Products:

Military and AerospacePersonal Digital AssistantNotebookGPS NavigationLaptop

ECAD Model:

Description

The Analog Devices DC510A-A, DC510A Demo Board is a military and aerospace grade demonstration board designed to showcase the capabilities of the LTC1697EMS 1 Watt CCFL Controller. This board is capable of operating with a Vin range of 2.7V to 5.5V, making it suitable for a variety of applications. It features a wide range of features, including a low-noise, high-efficiency power supply, a high-voltage DC-DC converter, and a high-voltage, high-current driver. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. This demo board is an ideal solution for demonstrating the capabilities of the LTC1697EMS 1 Watt CCFL Controller in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Base Part Number
    LTC1697
  • Function
    CCFL Backlight Controller
  • Utilized IC / Part
    LTC1697
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ