web counter

Linear Technology/Analog Devices DC354ABOARD EVAL FOR LT1768CGN

Linear Technology/Analog Devices DC354A Reference Design 3
Linear Technology/Analog Devices DC354A Reference Design 1
Linear Technology/Analog Devices DC354A Reference Design 2
Linear Technology/Analog Devices DC354A Reference Design 3
Linear Technology/Analog Devices DC354A Reference Design 1
Linear Technology/Analog Devices DC354A Reference Design 1
Linear Technology/Analog Devices DC354A Reference Design 2
Linear Technology/Analog Devices DC354A Reference Design 3

Applications:

Lighting >

Fluorescent Lamp Driver

End Products:

Computers and PeripheralsNotebookDesktop PCFlat Panel DisplayPoE Point of Sales TerminalLaptop

ECAD Model:

Description

The Analog Devices DC354A-A, LT1768CGN Demo Board is a high power dual CCFL power supply with an ultra wide multimode dimming range. It is designed to provide reliable and efficient power to computers and peripherals. The board features a wide range of dimming modes, allowing users to adjust the brightness of their devices to suit their needs. It also features a low ripple and noise output, ensuring that the power supply is stable and reliable. The board is also designed to be easy to install and use, making it ideal for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Base Part Number
    LT1768
  • Function
    CCFL Backlight Controller
  • Number of Outputs
    1
  • Min Input Voltage
    8V
  • Max Input Voltage
    24V
  • Utilized IC / Part
    LT1768
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    8V ~ 24V Supply
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology1RFQ