web counter

Linear Technology/Analog Devices DC515ABOARD EVAL FOR LT1373CS8

Linear Technology/Analog Devices DC515A Reference Design 3
Linear Technology/Analog Devices DC515A Reference Design 1
Linear Technology/Analog Devices DC515A Reference Design 2
Linear Technology/Analog Devices DC515A Reference Design 3
Linear Technology/Analog Devices DC515A Reference Design 1
Linear Technology/Analog Devices DC515A Reference Design 1
Linear Technology/Analog Devices DC515A Reference Design 2
Linear Technology/Analog Devices DC515A Reference Design 3

Applications:

Lighting >

Fluorescent Lamp Driver

End Products:

Computers and PeripheralsDesktop PC

ECAD Model:

Description

The Analog Devices DC515A-A, LT1373CS8 Demo Board, Power Supply, CCFL, Single Lamp, Vin=5V to 20V, Computers and Peripherals is a demo board designed to demonstrate the capabilities of the LT1373CS8 power supply. It is capable of providing a constant current to a single cold cathode fluorescent lamp (CCFL) with a voltage range of 5V to 20V. The board is equipped with a power supply, a CCFL, and a single lamp. It also includes a computer and peripheral connections for easy setup and testing. The board is ideal for use in applications such as automotive, industrial, and medical lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Function
    CCFL Backlight Controller
  • Utilized IC / Part
    LT1373
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Overvoltage Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTRANS RF NPN 4.5V 80MA SOT3430BUY