web counter

Linear Technology/Analog Devices DC569BDEMO BOARD FOR LTC4054ES5-4.2

Applications:

Battery Management >

Battery Charger

End Products:

Computers and PeripheralsUSB Applications

ECAD Model:

Description

The Analog Devices DC569B-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4054ES5-4.2, 4.25V battery charger. This board is designed to charge a single cell Li-Ion battery with a maximum current of 450mA or 600mA. It features a wide input voltage range of 10V and is ideal for use in computers and peripherals. The board also includes a variety of features such as over-voltage protection, over-temperature protection, and short-circuit protection. Additionally, the board is equipped with a USB port for easy connection to a PC or other device. The DC569B-B Demo Board is an excellent choice for evaluating the performance of the LTC4054ES5-4.2, 4.25V battery charger.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4054
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4054-4.2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining